Block USA, Inc. Variable Transformer ESS 118

Description
Rated input voltage 230 Vac Rated output voltage 0 - 250 Vac Rated current 0.8 - 20 A Insulation class B Maximum ambient temperature 45 °C Degree of protection IP 00 Variable transformer to: VDE 0552 Variable auto transformer for continuous adjustment of AC voltages or currents under load.
Datasheet
Description
Rated input voltage 230 Vac Rated output voltage 0 - 250 Vac Rated current 0.8 - 20 A Insulation class B Maximum ambient temperature 45 °C Degree of protection IP 00 Variable transformer to: VDE 0552 Variable auto transformer for continuous adjustment of AC voltages or currents under load.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Transformer - ESS 118 - Block USA, Inc.
Elgin, IL, USA
Variable Transformer
ESS 118
Variable Transformer ESS 118
Rated input voltage 230 Vac Rated output voltage 0 - 250 Vac Rated current 0.8 - 20 A Insulation class B Maximum ambient temperature 45 °C Degree of protection IP 00 Variable transformer to: VDE 0552 Variable auto transformer for continuous adjustment of AC voltages or currents under load.
  • Rated input voltage 230 Vac
  • Rated output voltage 0 - 250 Vac
  • Rated current 0.8 - 20 A
  • Insulation class B
  • Maximum ambient temperature 45 °C
  • Degree of protection IP 00

  • Variable transformer
    to: VDE 0552

  • Variable auto transformer for continuous adjustment of AC voltages or currents under load.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number ESS 118
Product Name Variable Transformer
Transformer Type Autotransformer
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 162H48 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 24 volts
Power Rating (VA) 20 VA
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-259U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
3 suppliers
50kVA 150kVA 300kVA 600kVA Resin Cast Dry Type Transformer - No.1601428095604 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Autotransformer; Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Control Circuit Transformer - 1497B-A13-M14-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 2000 VA
View Details