Block USA, Inc. Variable Transformer ESS 106

Description
Rated input voltage 230 Vac Rated output voltage 0 - 250 Vac Rated current 0.8 - 20 A Insulation class B Maximum ambient temperature 45 °C Degree of protection IP 00 Variable transformer to: VDE 0552 Variable auto transformer for continuous adjustment of AC voltages or currents under load.
Datasheet
Description
Rated input voltage 230 Vac Rated output voltage 0 - 250 Vac Rated current 0.8 - 20 A Insulation class B Maximum ambient temperature 45 °C Degree of protection IP 00 Variable transformer to: VDE 0552 Variable auto transformer for continuous adjustment of AC voltages or currents under load.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Transformer - ESS 106 - Block USA, Inc.
Elgin, IL, USA
Variable Transformer
ESS 106
Variable Transformer ESS 106
Rated input voltage 230 Vac Rated output voltage 0 - 250 Vac Rated current 0.8 - 20 A Insulation class B Maximum ambient temperature 45 °C Degree of protection IP 00 Variable transformer to: VDE 0552 Variable auto transformer for continuous adjustment of AC voltages or currents under load.
  • Rated input voltage 230 Vac
  • Rated output voltage 0 - 250 Vac
  • Rated current 0.8 - 20 A
  • Insulation class B
  • Maximum ambient temperature 45 °C
  • Degree of protection IP 00

  • Variable transformer
    to: VDE 0552

  • Variable auto transformer for continuous adjustment of AC voltages or currents under load.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number ESS 106
Product Name Variable Transformer
Transformer Type Autotransformer
Unlock Full Specs
to access all available technical data