Block USA, Inc. Autotransformer ESP 400/3,6

Description
Rated input voltage 230 or 400 Vac Rated output voltage 80 - 310 Vac Rated output voltage 0.8 - 18 A Insulation class B Maximum ambient temperature 40 °C Degree of protection IP 00 Autotransformer to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13 Autotransformer for example for setting the speed of single phase blower motors.
Datasheet
Description
Rated input voltage 230 or 400 Vac Rated output voltage 80 - 310 Vac Rated output voltage 0.8 - 18 A Insulation class B Maximum ambient temperature 40 °C Degree of protection IP 00 Autotransformer to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13 Autotransformer for example for setting the speed of single phase blower motors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Autotransformer - ESP 400/3,6 - Block USA, Inc.
Elgin, IL, USA
Autotransformer
ESP 400/3,6
Autotransformer ESP 400/3,6
Rated input voltage 230 or 400 Vac Rated output voltage 80 - 310 Vac Rated output voltage 0.8 - 18 A Insulation class B Maximum ambient temperature 40 °C Degree of protection IP 00 Autotransformer to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13 Autotransformer for example for setting the speed of single phase blower motors.
  • Rated input voltage 230 or 400 Vac
  • Rated output voltage 80 - 310 Vac
  • Rated output voltage 0.8 - 18 A
  • Insulation class B
  • Maximum ambient temperature 40 °C
  • Degree of protection IP 00

  • Autotransformer
    to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13

  • Autotransformer for example for setting the speed of single phase blower motors.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number ESP 400/3,6
Product Name Autotransformer
Transformer Type Autotransformer
Unlock Full Specs
to access all available technical data

Similar Products

LPD5030 Series Shielded Coupled Power Inductors - LPD5030-474 LPD5030-474MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details
Control Circuit Transformer - 1497B-A14-M14-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 3000 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details