Block USA, Inc. Autotransformer ESP 400/1,6

Description
Rated input voltage 230 or 400 Vac Rated output voltage 80 - 310 Vac Rated output voltage 0.8 - 18 A Insulation class B Maximum ambient temperature 40 °C Degree of protection IP 00 Autotransformer to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13 Autotransformer for example for setting the speed of single phase blower motors.
Datasheet
Description
Rated input voltage 230 or 400 Vac Rated output voltage 80 - 310 Vac Rated output voltage 0.8 - 18 A Insulation class B Maximum ambient temperature 40 °C Degree of protection IP 00 Autotransformer to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13 Autotransformer for example for setting the speed of single phase blower motors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Autotransformer - ESP 400/1,6 - Block USA, Inc.
Elgin, IL, USA
Autotransformer
ESP 400/1,6
Autotransformer ESP 400/1,6
Rated input voltage 230 or 400 Vac Rated output voltage 80 - 310 Vac Rated output voltage 0.8 - 18 A Insulation class B Maximum ambient temperature 40 °C Degree of protection IP 00 Autotransformer to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13 Autotransformer for example for setting the speed of single phase blower motors.
  • Rated input voltage 230 or 400 Vac
  • Rated output voltage 80 - 310 Vac
  • Rated output voltage 0.8 - 18 A
  • Insulation class B
  • Maximum ambient temperature 40 °C
  • Degree of protection IP 00

  • Autotransformer
    to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13

  • Autotransformer for example for setting the speed of single phase blower motors.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number ESP 400/1,6
Product Name Autotransformer
Transformer Type Autotransformer
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 160G40 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 20 volts
Power Rating (VA) 10 VA
View Details
4 suppliers
Chassis Mount Power Control Transformers - F-399U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
4 suppliers
Temperature Display 1000KVA Transformer Price 1250KVA 1000 1250 KVA - No.1601504525881 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Rectifier Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Isolation Transformer - 1321-3TH220-CB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details