Block USA, Inc. Autotransformer ESP 230/2,8

Description
Rated input voltage 230 or 400 Vac Rated output voltage 80 - 310 Vac Rated output voltage 0.8 - 18 A Insulation class B Maximum ambient temperature 40 °C Degree of protection IP 00 Autotransformer to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13 Autotransformer for example for setting the speed of single phase blower motors.
Datasheet
Description
Rated input voltage 230 or 400 Vac Rated output voltage 80 - 310 Vac Rated output voltage 0.8 - 18 A Insulation class B Maximum ambient temperature 40 °C Degree of protection IP 00 Autotransformer to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13 Autotransformer for example for setting the speed of single phase blower motors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Autotransformer - ESP 230/2,8 - Block USA, Inc.
Elgin, IL, USA
Autotransformer
ESP 230/2,8
Autotransformer ESP 230/2,8
Rated input voltage 230 or 400 Vac Rated output voltage 80 - 310 Vac Rated output voltage 0.8 - 18 A Insulation class B Maximum ambient temperature 40 °C Degree of protection IP 00 Autotransformer to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13 Autotransformer for example for setting the speed of single phase blower motors.
  • Rated input voltage 230 or 400 Vac
  • Rated output voltage 80 - 310 Vac
  • Rated output voltage 0.8 - 18 A
  • Insulation class B
  • Maximum ambient temperature 40 °C
  • Degree of protection IP 00

  • Autotransformer
    to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13

  • Autotransformer for example for setting the speed of single phase blower motors.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number ESP 230/2,8
Product Name Autotransformer
Transformer Type Autotransformer
Unlock Full Specs
to access all available technical data