Block USA, Inc. Autotransformer ESP 230/1,5

Description
Rated input voltage 230 or 400 Vac Rated output voltage 80 - 310 Vac Rated output voltage 0.8 - 18 A Insulation class B Maximum ambient temperature 40 °C Degree of protection IP 00 Autotransformer to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13 Autotransformer for example for setting the speed of single phase blower motors.
Datasheet
Description
Rated input voltage 230 or 400 Vac Rated output voltage 80 - 310 Vac Rated output voltage 0.8 - 18 A Insulation class B Maximum ambient temperature 40 °C Degree of protection IP 00 Autotransformer to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13 Autotransformer for example for setting the speed of single phase blower motors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Autotransformer - ESP 230/1,5 - Block USA, Inc.
Elgin, IL, USA
Autotransformer
ESP 230/1,5
Autotransformer ESP 230/1,5
Rated input voltage 230 or 400 Vac Rated output voltage 80 - 310 Vac Rated output voltage 0.8 - 18 A Insulation class B Maximum ambient temperature 40 °C Degree of protection IP 00 Autotransformer to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13 Autotransformer for example for setting the speed of single phase blower motors.
  • Rated input voltage 230 or 400 Vac
  • Rated output voltage 80 - 310 Vac
  • Rated output voltage 0.8 - 18 A
  • Insulation class B
  • Maximum ambient temperature 40 °C
  • Degree of protection IP 00

  • Autotransformer
    to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13

  • Autotransformer for example for setting the speed of single phase blower motors.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number ESP 230/1,5
Product Name Autotransformer
Transformer Type Autotransformer
Unlock Full Specs
to access all available technical data

Similar Products

FCT1-xxL2SL Forward Converter Transformers for 8 Watt Applications - FCT1-33L2SL FCT1-33L2SLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
500KVA 630KVA 3 Phase MV&HV transformers Dry Power Step Down Transformer 380V 415V 400V 440V to 380V 415V 400V 250KVA 600KVA 800KVA 1000KVA - No.1601415767376 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Transformers - Power Transformers - 162E56 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 28 volts
Power Rating (VA) 2.4 VA
View Details
3 suppliers
Primary/Triple Output Secondaries PC Mount Power Transformer - F-166XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
4 suppliers