Block USA, Inc. Safety Isolating Transformer EL 7,5/18

Description
Rated input voltage 230 Vac Rated output voltage 2 x 6 - 2 x 18 Vac Rated power 7.5 - 100 VA Insulation class E Maximum ambient temperature 40 °C Efficiency up to 88 % Degree of protection IP 00 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6 Safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Datasheet
Description
Rated input voltage 230 Vac Rated output voltage 2 x 6 - 2 x 18 Vac Rated power 7.5 - 100 VA Insulation class E Maximum ambient temperature 40 °C Efficiency up to 88 % Degree of protection IP 00 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6 Safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Isolating Transformer - EL 7,5/18 - Block USA, Inc.
Elgin, IL, USA
Safety Isolating Transformer
EL 7,5/18
Safety Isolating Transformer EL 7,5/18
Rated input voltage 230 Vac Rated output voltage 2 x 6 - 2 x 18 Vac Rated power 7.5 - 100 VA Insulation class E Maximum ambient temperature 40 °C Efficiency up to 88 % Degree of protection IP 00 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6 Safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
  • Rated input voltage 230 Vac
  • Rated output voltage 2 x 6 - 2 x 18 Vac
  • Rated power 7.5 - 100 VA
  • Insulation class E
  • Maximum ambient temperature 40 °C
  • Efficiency up to 88 %
  • Degree of protection IP 00

  • Safety isolating transformer
    to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6

  • Safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number EL 7,5/18
Product Name Safety Isolating Transformer
Input Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
LPD4012 Series Shielded Coupled Power Inductors - LPD4012-332 LPD4012-332NRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
500KVA 630KVA 3 Phase MV&HV transformers Dry Power Step Down Transformer 380V 415V 400V 440V to 380V 415V 400V 250KVA 600KVA 800KVA 1000KVA - No.1601415767376 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details