Block USA, Inc.Safety Isolating TransformerEL 28/15
Description
Rated input voltage 230 Vac
Rated output voltage 2 x 6 - 2 x 18 Vac
Rated power 7.5 - 100 VA
Insulation class E
Maximum ambient temperature 40 °C
Efficiency up to 88 %
Degree of protection IP 00
Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6
Safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Block USA, Inc.
Done
Datasheet
Description
Rated input voltage 230 Vac
Rated output voltage 2 x 6 - 2 x 18 Vac
Rated power 7.5 - 100 VA
Insulation class E
Maximum ambient temperature 40 °C
Efficiency up to 88 %
Degree of protection IP 00
Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6
Safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Rated input voltage 230 Vac
Rated output voltage 2 x 6 - 2 x 18 Vac
Rated power 7.5 - 100 VA
Insulation class E
Maximum ambient temperature 40 °C
Efficiency up to 88 %
Degree of protection IP 00
Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6
Safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.
Rated input voltage 230 Vac
Rated output voltage 2 x 6 - 2 x 18 Vac
Rated power 7.5 - 100 VA
Insulation class E
Maximum ambient temperature 40 °C
Efficiency up to 88 %
Degree of protection IP 00
Safety isolating transformer
to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6
Safety isolating transformer for the safe electrical isolation of the input and output sides. The transformer is suitable for creating SELV and PELV circuits because of the limit on the output voltage.