Block USA, Inc. Autotransformer E-JET 250

Description
Rated input voltage 230 Vac Rated output voltage 110 Vac Rated power 250 - 1000 VA Insulation class A Maximum ambient temperature 40 °C Efficiency up to 96 % Degree of protection IP 22 Autotransformer to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13 Autotransformer for mobile use for the adjustment of the voltage in 230 Vac networks to 110 Vac equipment when no electrical isolation is required.
Datasheet
Description
Rated input voltage 230 Vac Rated output voltage 110 Vac Rated power 250 - 1000 VA Insulation class A Maximum ambient temperature 40 °C Efficiency up to 96 % Degree of protection IP 22 Autotransformer to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13 Autotransformer for mobile use for the adjustment of the voltage in 230 Vac networks to 110 Vac equipment when no electrical isolation is required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Autotransformer - E-JET 250 - Block USA, Inc.
Elgin, IL, USA
Autotransformer
E-JET 250
Autotransformer E-JET 250
Rated input voltage 230 Vac Rated output voltage 110 Vac Rated power 250 - 1000 VA Insulation class A Maximum ambient temperature 40 °C Efficiency up to 96 % Degree of protection IP 22 Autotransformer to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13 Autotransformer for mobile use for the adjustment of the voltage in 230 Vac networks to 110 Vac equipment when no electrical isolation is required.
  • Rated input voltage 230 Vac
  • Rated output voltage 110 Vac
  • Rated power 250 - 1000 VA
  • Insulation class A
  • Maximum ambient temperature 40 °C
  • Efficiency up to 96 %
  • Degree of protection IP 22

  • Autotransformer
    to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13,
    IEC 61558-2-13

  • Autotransformer for mobile use for the adjustment of the voltage in 230 Vac networks to 110 Vac equipment when no electrical isolation is required.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number E-JET 250
Product Name Autotransformer
Transformer Type Autotransformer; Encapsulated Transformers
Unlock Full Specs
to access all available technical data

Similar Products

LPD5030 Series Shielded Coupled Power Inductors - LPD5030-474 LPD5030-474MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details