Rated input voltage 230 Vac
Rated output voltage 110 Vac
Rated power 250 - 1000 VA
Insulation class A
Maximum ambient temperature 40 °C
Efficiency up to 96 %
Degree of protection IP 22
Autotransformer to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13
Autotransformer for mobile use for the adjustment of the voltage in 230 Vac networks to 110 Vac equipment when no electrical isolation is required.
Block USA, Inc.
Done
Datasheet
Description
Rated input voltage 230 Vac
Rated output voltage 110 Vac
Rated power 250 - 1000 VA
Insulation class A
Maximum ambient temperature 40 °C
Efficiency up to 96 %
Degree of protection IP 22
Autotransformer to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13
Autotransformer for mobile use for the adjustment of the voltage in 230 Vac networks to 110 Vac equipment when no electrical isolation is required.
Rated input voltage 230 Vac
Rated output voltage 110 Vac
Rated power 250 - 1000 VA
Insulation class A
Maximum ambient temperature 40 °C
Efficiency up to 96 %
Degree of protection IP 22
Autotransformer to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13
Autotransformer for mobile use for the adjustment of the voltage in 230 Vac networks to 110 Vac equipment when no electrical isolation is required.
Rated input voltage 230 Vac
Rated output voltage 110 Vac
Rated power 250 - 1000 VA
Insulation class A
Maximum ambient temperature 40 °C
Efficiency up to 96 %
Degree of protection IP 22
Autotransformer
to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13,
IEC 61558-2-13
Autotransformer for mobile use for the adjustment of the voltage in 230 Vac networks to 110 Vac equipment when no electrical isolation is required.
Transformer Type
Autotransformer; Distribution Transformer; Isolation (optional feature); Power Transformer; Single Phase Transformer; Three Phase Transformers (optional feature)