Rated input voltage 3 x 400 Vac
Rated output voltage 3 x 130 - 3 x 240 Vac (5 stages)
Rated current 3 x 1.5 - 3 x 15 A
Insulation class E
Maximum ambient temperature 40 °C
Degree of protection IP 00
Autotransformer to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13
Autotransformer for example for setting the speed of single phase blower motors.
Rated input voltage 3 x 400 Vac
Rated output voltage 3 x 130 - 3 x 240 Vac (5 stages)
Rated current 3 x 1.5 - 3 x 15 A
Insulation class E
Maximum ambient temperature 40 °C
Degree of protection IP 00
Autotransformer to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13
Autotransformer for example for setting the speed of single phase blower motors.
Rated input voltage 3 x 400 Vac
Rated output voltage 3 x 130 - 3 x 240 Vac (5 stages)
Rated current 3 x 1.5 - 3 x 15 A
Insulation class E
Maximum ambient temperature 40 °C
Degree of protection IP 00
Autotransformer
to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13
Autotransformer for example for setting the speed of single phase blower motors.