Block USA, Inc. Autotransformer DSP 400/1,5

Description
Rated input voltage 3 x 400 Vac Rated output voltage 3 x 130 - 3 x 240 Vac (5 stages) Rated current 3 x 1.5 - 3 x 15 A Insulation class E Maximum ambient temperature 40 °C Degree of protection IP 00 Autotransformer to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13 Autotransformer for example for setting the speed of single phase blower motors.
Datasheet
Description
Rated input voltage 3 x 400 Vac Rated output voltage 3 x 130 - 3 x 240 Vac (5 stages) Rated current 3 x 1.5 - 3 x 15 A Insulation class E Maximum ambient temperature 40 °C Degree of protection IP 00 Autotransformer to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13 Autotransformer for example for setting the speed of single phase blower motors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Autotransformer - DSP 400/1,5 - Block USA, Inc.
Elgin, IL, USA
Autotransformer
DSP 400/1,5
Autotransformer DSP 400/1,5
Rated input voltage 3 x 400 Vac Rated output voltage 3 x 130 - 3 x 240 Vac (5 stages) Rated current 3 x 1.5 - 3 x 15 A Insulation class E Maximum ambient temperature 40 °C Degree of protection IP 00 Autotransformer to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13 Autotransformer for example for setting the speed of single phase blower motors.
  • Rated input voltage 3 x 400 Vac
  • Rated output voltage 3 x 130 - 3 x 240 Vac (5 stages)
  • Rated current 3 x 1.5 - 3 x 15 A
  • Insulation class E
  • Maximum ambient temperature 40 °C
  • Degree of protection IP 00

  • Autotransformer
    to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13

  • Autotransformer for example for setting the speed of single phase blower motors.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number DSP 400/1,5
Product Name Autotransformer
Transformer Type Autotransformer
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Current Sense Transformers - CS4100V-01L - Coilcraft, Inc.
Specs
Transformer Type Isolation
Operating Temperature -40 to 85 C (-40 to 185 F)
Standards / Compliance RoHS
View Details
Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Single Phase Transformer
Standards / Compliance CSA; UL
View Details
Control Transformer - 65918743 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details