Rated input voltage 230 - 500 Vac
Rated output voltage 24 - 230 Vac
Rated power 1000 - 10000 VA
Insulation class B
Maximum ambient temperature 40 °C
Efficiency up to 96.8 %
Degree of protection IP 00
Control transformer to: VDE 0570 Teil 2-2, DIN EN 61558-2-2, EN 61558-2-2, IEC 61558-2-2, UL 5085-1/-2, CSA 22.2 No.66
Control transformer for the electrical isolation of the input and output sides. The design of the transformer makes it suitable for the supply of control systems complying with VDE 0113.
Block USA, Inc.
Done
Datasheet
Description
Rated input voltage 230 - 500 Vac
Rated output voltage 24 - 230 Vac
Rated power 1000 - 10000 VA
Insulation class B
Maximum ambient temperature 40 °C
Efficiency up to 96.8 %
Degree of protection IP 00
Control transformer to: VDE 0570 Teil 2-2, DIN EN 61558-2-2, EN 61558-2-2, IEC 61558-2-2, UL 5085-1/-2, CSA 22.2 No.66
Control transformer for the electrical isolation of the input and output sides. The design of the transformer makes it suitable for the supply of control systems complying with VDE 0113.
Rated input voltage 230 - 500 Vac
Rated output voltage 24 - 230 Vac
Rated power 1000 - 10000 VA
Insulation class B
Maximum ambient temperature 40 °C
Efficiency up to 96.8 %
Degree of protection IP 00
Control transformer to: VDE 0570 Teil 2-2, DIN EN 61558-2-2, EN 61558-2-2, IEC 61558-2-2, UL 5085-1/-2, CSA 22.2 No.66
Control transformer for the electrical isolation of the input and output sides. The design of the transformer makes it suitable for the supply of control systems complying with VDE 0113.
Rated input voltage 230 - 500 Vac
Rated output voltage 24 - 230 Vac
Rated power 1000 - 10000 VA
Insulation class B
Maximum ambient temperature 40 °C
Efficiency up to 96.8 %
Degree of protection IP 00
Control transformer
to: VDE 0570 Teil 2-2, DIN EN 61558-2-2, EN 61558-2-2, IEC 61558-2-2,
UL 5085-1/-2, CSA 22.2 No.66
Control transformer for the electrical isolation of the input and output sides. The design of the transformer makes it suitable for the supply of control systems complying with VDE 0113.