Block USA, Inc. Control Transformer BUST 2000/23/23

Description
Rated input voltage 230 - 500 Vac Rated output voltage 24 - 230 Vac Rated power 1000 - 10000 VA Insulation class B Maximum ambient temperature 40 °C Efficiency up to 96.8 % Degree of protection IP 00 Control transformer to: VDE 0570 Teil 2-2, DIN EN 61558-2-2, EN 61558-2-2, IEC 61558-2-2, UL 5085-1/-2, CSA 22.2 No.66 Control transformer for the electrical isolation of the input and output sides. The design of the transformer makes it suitable for the supply of control systems complying with VDE 0113.
Datasheet
Description
Rated input voltage 230 - 500 Vac Rated output voltage 24 - 230 Vac Rated power 1000 - 10000 VA Insulation class B Maximum ambient temperature 40 °C Efficiency up to 96.8 % Degree of protection IP 00 Control transformer to: VDE 0570 Teil 2-2, DIN EN 61558-2-2, EN 61558-2-2, IEC 61558-2-2, UL 5085-1/-2, CSA 22.2 No.66 Control transformer for the electrical isolation of the input and output sides. The design of the transformer makes it suitable for the supply of control systems complying with VDE 0113.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Transformer - BUST 2000/23/23 - Block USA, Inc.
Elgin, IL, USA
Control Transformer
BUST 2000/23/23
Control Transformer BUST 2000/23/23
Rated input voltage 230 - 500 Vac Rated output voltage 24 - 230 Vac Rated power 1000 - 10000 VA Insulation class B Maximum ambient temperature 40 °C Efficiency up to 96.8 % Degree of protection IP 00 Control transformer to: VDE 0570 Teil 2-2, DIN EN 61558-2-2, EN 61558-2-2, IEC 61558-2-2, UL 5085-1/-2, CSA 22.2 No.66 Control transformer for the electrical isolation of the input and output sides. The design of the transformer makes it suitable for the supply of control systems complying with VDE 0113.
  • Rated input voltage 230 - 500 Vac
  • Rated output voltage 24 - 230 Vac
  • Rated power 1000 - 10000 VA
  • Insulation class B
  • Maximum ambient temperature 40 °C
  • Efficiency up to 96.8 %
  • Degree of protection IP 00

  • Control transformer
    to: VDE 0570 Teil 2-2, DIN EN 61558-2-2, EN 61558-2-2, IEC 61558-2-2,
    UL 5085-1/-2, CSA 22.2 No.66

  • Control transformer for the electrical isolation of the input and output sides. The design of the transformer makes it suitable for the supply of control systems complying with VDE 0113.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number BUST 2000/23/23
Product Name Control Transformer
Transformer Type Industrial Control Transformer
Unlock Full Specs
to access all available technical data