Block USA, Inc. Control Transformer BUST 10000/4/23

Description
Rated input voltage 230 - 500 Vac Rated output voltage 24 - 230 Vac Rated power 1000 - 10000 VA Insulation class B Maximum ambient temperature 40 °C Efficiency up to 96.8 % Degree of protection IP 00 Control transformer to: VDE 0570 Teil 2-2, DIN EN 61558-2-2, EN 61558-2-2, IEC 61558-2-2, UL 5085-1/-2, CSA 22.2 No.66 Control transformer for the electrical isolation of the input and output sides. The design of the transformer makes it suitable for the supply of control systems complying with VDE 0113.
Datasheet
Description
Rated input voltage 230 - 500 Vac Rated output voltage 24 - 230 Vac Rated power 1000 - 10000 VA Insulation class B Maximum ambient temperature 40 °C Efficiency up to 96.8 % Degree of protection IP 00 Control transformer to: VDE 0570 Teil 2-2, DIN EN 61558-2-2, EN 61558-2-2, IEC 61558-2-2, UL 5085-1/-2, CSA 22.2 No.66 Control transformer for the electrical isolation of the input and output sides. The design of the transformer makes it suitable for the supply of control systems complying with VDE 0113.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Transformer - BUST 10000/4/23 - Block USA, Inc.
Elgin, IL, USA
Control Transformer
BUST 10000/4/23
Control Transformer BUST 10000/4/23
Rated input voltage 230 - 500 Vac Rated output voltage 24 - 230 Vac Rated power 1000 - 10000 VA Insulation class B Maximum ambient temperature 40 °C Efficiency up to 96.8 % Degree of protection IP 00 Control transformer to: VDE 0570 Teil 2-2, DIN EN 61558-2-2, EN 61558-2-2, IEC 61558-2-2, UL 5085-1/-2, CSA 22.2 No.66 Control transformer for the electrical isolation of the input and output sides. The design of the transformer makes it suitable for the supply of control systems complying with VDE 0113.
  • Rated input voltage 230 - 500 Vac
  • Rated output voltage 24 - 230 Vac
  • Rated power 1000 - 10000 VA
  • Insulation class B
  • Maximum ambient temperature 40 °C
  • Efficiency up to 96.8 %
  • Degree of protection IP 00

  • Control transformer
    to: VDE 0570 Teil 2-2, DIN EN 61558-2-2, EN 61558-2-2, IEC 61558-2-2,
    UL 5085-1/-2, CSA 22.2 No.66

  • Control transformer for the electrical isolation of the input and output sides. The design of the transformer makes it suitable for the supply of control systems complying with VDE 0113.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number BUST 10000/4/23
Product Name Control Transformer
Transformer Type Industrial Control Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F6-12 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 30 VA
View Details
5 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
11KV 15KV Outdoor Prefabrical Substation Transformers High Voltage Compact Electrical Box Type Substation - No.1601518960741 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Substation Transformer; Three Phase Transformers
Cooling Method Air (optional feature); Oil (optional feature); Air conditioning cooling
Mounting Floor mounted
View Details