Block USA, Inc. Magnetic Voltage Stabilizer BSD 3000

Description
Rated input voltage 230 Vac Rated output voltage 230 Vac Rated power 60 - 3000 VA Degree of protection IP 00 Ambient temperature +40 °C Magnetic voltage stabilizer acting as mains transformer in accordance with VDE 0570 part 2;2-12, EN 61558-1; 2-12, IEC 61558-1;2-12 Magnetic voltage stabilizer securing the supply voltage in the event of mains overvoltage, mains undervoltage, voltage dips and voltage surges and in the case of brief voltage interruptions.
Datasheet
Description
Rated input voltage 230 Vac Rated output voltage 230 Vac Rated power 60 - 3000 VA Degree of protection IP 00 Ambient temperature +40 °C Magnetic voltage stabilizer acting as mains transformer in accordance with VDE 0570 part 2;2-12, EN 61558-1; 2-12, IEC 61558-1;2-12 Magnetic voltage stabilizer securing the supply voltage in the event of mains overvoltage, mains undervoltage, voltage dips and voltage surges and in the case of brief voltage interruptions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Voltage Stabilizer - BSD 3000 - Block USA, Inc.
Elgin, IL, USA
Magnetic Voltage Stabilizer
BSD 3000
Magnetic Voltage Stabilizer BSD 3000
Rated input voltage 230 Vac Rated output voltage 230 Vac Rated power 60 - 3000 VA Degree of protection IP 00 Ambient temperature +40 °C Magnetic voltage stabilizer acting as mains transformer in accordance with VDE 0570 part 2;2-12, EN 61558-1; 2-12, IEC 61558-1;2-12 Magnetic voltage stabilizer securing the supply voltage in the event of mains overvoltage, mains undervoltage, voltage dips and voltage surges and in the case of brief voltage interruptions.
  • Rated input voltage 230 Vac
  • Rated output voltage 230 Vac
  • Rated power 60 - 3000 VA
  • Degree of protection IP 00
  • Ambient temperature +40 °C

  • Magnetic voltage stabilizer acting as mains transformer in accordance with VDE 0570 part 2;2-12, EN 61558-1; 2-12, IEC 61558-1;2-12

  • Magnetic voltage stabilizer securing the supply voltage in the event of mains overvoltage, mains undervoltage, voltage dips and voltage surges and in the case of brief voltage interruptions.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number BSD 3000
Product Name Magnetic Voltage Stabilizer
Input Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

LPH8045 Series 3-Winding Coupled Inductors/Transformers - LPH8045-103 - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Transformers - Power Transformers - 166F12D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 12 volts
Power Rating (VA) 4.2 VA
View Details
4 suppliers