Block USA, Inc.Magnetic Voltage StabilizerBSD 2000
Description
Rated input voltage 230 Vac
Rated output voltage 230 Vac
Rated power 60 - 3000 VA
Degree of protection IP 00
Ambient temperature +40 °C
Magnetic voltage stabilizer acting as mains transformer in accordance with VDE 0570 part 2;2-12, EN 61558-1; 2-12, IEC 61558-1;2-12
Magnetic voltage stabilizer securing the supply voltage in the event of mains overvoltage, mains undervoltage, voltage dips and voltage surges and in the case of brief voltage interruptions.
Block USA, Inc.
Done
Datasheet
Description
Rated input voltage 230 Vac
Rated output voltage 230 Vac
Rated power 60 - 3000 VA
Degree of protection IP 00
Ambient temperature +40 °C
Magnetic voltage stabilizer acting as mains transformer in accordance with VDE 0570 part 2;2-12, EN 61558-1; 2-12, IEC 61558-1;2-12
Magnetic voltage stabilizer securing the supply voltage in the event of mains overvoltage, mains undervoltage, voltage dips and voltage surges and in the case of brief voltage interruptions.
Rated input voltage 230 Vac
Rated output voltage 230 Vac
Rated power 60 - 3000 VA
Degree of protection IP 00
Ambient temperature +40 °C
Magnetic voltage stabilizer acting as mains transformer in accordance with VDE 0570 part 2;2-12, EN 61558-1; 2-12, IEC 61558-1;2-12
Magnetic voltage stabilizer securing the supply voltage in the event of mains overvoltage, mains undervoltage, voltage dips and voltage surges and in the case of brief voltage interruptions.
Rated input voltage 230 Vac
Rated output voltage 230 Vac
Rated power 60 - 3000 VA
Degree of protection IP 00
Ambient temperature +40 °C
Magnetic voltage stabilizer acting as mains transformer in accordance with VDE 0570 part 2;2-12, EN 61558-1; 2-12, IEC 61558-1;2-12
Magnetic voltage stabilizer securing the supply voltage in the event of mains overvoltage, mains undervoltage, voltage dips and voltage surges and in the case of brief voltage interruptions.