Block USA, Inc. Magnetic Voltage Stabilizer BSD 120

Description
Rated input voltage 230 Vac Rated output voltage 230 Vac Rated power 60 - 3000 VA Degree of protection IP 00 Ambient temperature +40 °C Magnetic voltage stabilizer acting as mains transformer in accordance with VDE 0570 part 2;2-12, EN 61558-1; 2-12, IEC 61558-1;2-12 Magnetic voltage stabilizer securing the supply voltage in the event of mains overvoltage, mains undervoltage, voltage dips and voltage surges and in the case of brief voltage interruptions.
Datasheet
Description
Rated input voltage 230 Vac Rated output voltage 230 Vac Rated power 60 - 3000 VA Degree of protection IP 00 Ambient temperature +40 °C Magnetic voltage stabilizer acting as mains transformer in accordance with VDE 0570 part 2;2-12, EN 61558-1; 2-12, IEC 61558-1;2-12 Magnetic voltage stabilizer securing the supply voltage in the event of mains overvoltage, mains undervoltage, voltage dips and voltage surges and in the case of brief voltage interruptions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Voltage Stabilizer - BSD 120 - Block USA, Inc.
Elgin, IL, USA
Magnetic Voltage Stabilizer
BSD 120
Magnetic Voltage Stabilizer BSD 120
Rated input voltage 230 Vac Rated output voltage 230 Vac Rated power 60 - 3000 VA Degree of protection IP 00 Ambient temperature +40 °C Magnetic voltage stabilizer acting as mains transformer in accordance with VDE 0570 part 2;2-12, EN 61558-1; 2-12, IEC 61558-1;2-12 Magnetic voltage stabilizer securing the supply voltage in the event of mains overvoltage, mains undervoltage, voltage dips and voltage surges and in the case of brief voltage interruptions.
  • Rated input voltage 230 Vac
  • Rated output voltage 230 Vac
  • Rated power 60 - 3000 VA
  • Degree of protection IP 00
  • Ambient temperature +40 °C

  • Magnetic voltage stabilizer acting as mains transformer in accordance with VDE 0570 part 2;2-12, EN 61558-1; 2-12, IEC 61558-1;2-12

  • Magnetic voltage stabilizer securing the supply voltage in the event of mains overvoltage, mains undervoltage, voltage dips and voltage surges and in the case of brief voltage interruptions.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number BSD 120
Product Name Magnetic Voltage Stabilizer
Input Voltage 230 volts
Unlock Full Specs
to access all available technical data