Block USA, Inc. Magnetic Voltage Stabilizer BSD 1000

Description
Rated input voltage 230 Vac Rated output voltage 230 Vac Rated power 60 - 3000 VA Degree of protection IP 00 Ambient temperature +40 °C Magnetic voltage stabilizer acting as mains transformer in accordance with VDE 0570 part 2;2-12, EN 61558-1; 2-12, IEC 61558-1;2-12 Magnetic voltage stabilizer securing the supply voltage in the event of mains overvoltage, mains undervoltage, voltage dips and voltage surges and in the case of brief voltage interruptions.
Datasheet
Description
Rated input voltage 230 Vac Rated output voltage 230 Vac Rated power 60 - 3000 VA Degree of protection IP 00 Ambient temperature +40 °C Magnetic voltage stabilizer acting as mains transformer in accordance with VDE 0570 part 2;2-12, EN 61558-1; 2-12, IEC 61558-1;2-12 Magnetic voltage stabilizer securing the supply voltage in the event of mains overvoltage, mains undervoltage, voltage dips and voltage surges and in the case of brief voltage interruptions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Voltage Stabilizer - BSD 1000 - Block USA, Inc.
Elgin, IL, USA
Magnetic Voltage Stabilizer
BSD 1000
Magnetic Voltage Stabilizer BSD 1000
Rated input voltage 230 Vac Rated output voltage 230 Vac Rated power 60 - 3000 VA Degree of protection IP 00 Ambient temperature +40 °C Magnetic voltage stabilizer acting as mains transformer in accordance with VDE 0570 part 2;2-12, EN 61558-1; 2-12, IEC 61558-1;2-12 Magnetic voltage stabilizer securing the supply voltage in the event of mains overvoltage, mains undervoltage, voltage dips and voltage surges and in the case of brief voltage interruptions.
  • Rated input voltage 230 Vac
  • Rated output voltage 230 Vac
  • Rated power 60 - 3000 VA
  • Degree of protection IP 00
  • Ambient temperature +40 °C

  • Magnetic voltage stabilizer acting as mains transformer in accordance with VDE 0570 part 2;2-12, EN 61558-1; 2-12, IEC 61558-1;2-12

  • Magnetic voltage stabilizer securing the supply voltage in the event of mains overvoltage, mains undervoltage, voltage dips and voltage surges and in the case of brief voltage interruptions.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number BSD 1000
Product Name Magnetic Voltage Stabilizer
Input Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

HP1 Series Hexa-Path Magnetics - HP1-0190 HP1-0190LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Single Secondary Chassis Mount Power Transformers - F-280U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details