Block USA, Inc. Steel Enclosure BG 3

Description
Degree of protection IP 20 - IP 23 Colour RAL 7032 (BG 1 - BG 50), RAL 5008 (BG 240 - BG 450) For floor and wall mounting (BG 1 - BG 50) Floor mounting (BG 240 - BG 450)
Description
Degree of protection IP 20 - IP 23 Colour RAL 7032 (BG 1 - BG 50), RAL 5008 (BG 240 - BG 450) For floor and wall mounting (BG 1 - BG 50) Floor mounting (BG 240 - BG 450)

Suppliers

Company
Product
Description
Supplier Links
Steel Enclosure - BG 3 - Block USA, Inc.
Elgin, IL, USA
Steel Enclosure
BG 3
Steel Enclosure BG 3
Degree of protection IP 20 - IP 23 Colour RAL 7032 (BG 1 - BG 50), RAL 5008 (BG 240 - BG 450) For floor and wall mounting (BG 1 - BG 50) Floor mounting (BG 240 - BG 450)
  • Degree of protection IP 20 - IP 23
  • Colour RAL 7032 (BG 1 - BG 50), RAL 5008 (BG 240 - BG 450)
  • For floor and wall mounting (BG 1 - BG 50)
  • Floor mounting (BG 240 - BG 450)
Supplier's Site

Technical Specifications

  Block USA, Inc.
Product Category Industrial Enclosures
Product Number BG 3
Product Name Steel Enclosure
Type Modular enclosure
Shape Square
Material Steel
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-814/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 7.87 inch (200 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers