BG 240 -- STEEL ENCLOSURE
Block USA, Inc.
Steel Enclosure
BG 240
Description
Degree of protection IP 20 - IP 23
Colour RAL 7032 (BG 1 - BG 50), RAL 5008 (BG 240 - BG 450)
For floor and wall mounting (BG 1 - BG 50)
Floor mounting (BG 240 - BG 450)
Description
Degree of protection IP 20 - IP 23
Colour RAL 7032 (BG 1 - BG 50), RAL 5008 (BG 240 - BG 450)
For floor and wall mounting (BG 1 - BG 50)
Floor mounting (BG 240 - BG 450)
Suppliers
Degree of protection IP 20 - IP 23
Colour RAL 7032 (BG 1 - BG 50), RAL 5008 (BG 240 - BG 450)
For floor and wall mounting (BG 1 - BG 50)
Floor mounting (BG 240 - BG 450)
- Degree of protection IP 20 - IP 23
- Colour RAL 7032 (BG 1 - BG 50), RAL 5008 (BG 240 - BG 450)
- For floor and wall mounting (BG 1 - BG 50)
- Floor mounting (BG 240 - BG 450)
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
BG 240 |
|
Product Name
|
Steel Enclosure |
|
Type
|
Modular enclosure
|
|
Shape
|
Square
|
|
Material
|
Steel
|
|
NEMA Rating
|
NEMA Enclosures
|
Unlock Full Specs
to access all available technical data
Similar Products
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
6.59 to 8.47 inch (167 to 215 mm)
View Details
Length
3.94 inch (100 mm)
Width
9.45 inch (240 mm)
Depth
6.3 inch (160 mm)
View Details
2 suppliers