Block USA, Inc. Steel Enclosure BG 20

Description
Degree of protection IP 20 - IP 23 Colour RAL 7032 (BG 1 - BG 50), RAL 5008 (BG 240 - BG 450) For floor and wall mounting (BG 1 - BG 50) Floor mounting (BG 240 - BG 450)
Description
Degree of protection IP 20 - IP 23 Colour RAL 7032 (BG 1 - BG 50), RAL 5008 (BG 240 - BG 450) For floor and wall mounting (BG 1 - BG 50) Floor mounting (BG 240 - BG 450)

Suppliers

Company
Product
Description
Supplier Links
Steel Enclosure - BG 20 - Block USA, Inc.
Elgin, IL, USA
Steel Enclosure
BG 20
Steel Enclosure BG 20
Degree of protection IP 20 - IP 23 Colour RAL 7032 (BG 1 - BG 50), RAL 5008 (BG 240 - BG 450) For floor and wall mounting (BG 1 - BG 50) Floor mounting (BG 240 - BG 450)
  • Degree of protection IP 20 - IP 23
  • Colour RAL 7032 (BG 1 - BG 50), RAL 5008 (BG 240 - BG 450)
  • For floor and wall mounting (BG 1 - BG 50)
  • Floor mounting (BG 240 - BG 450)
Supplier's Site

Technical Specifications

  Block USA, Inc.
Product Category Industrial Enclosures
Product Number BG 20
Product Name Steel Enclosure
Type Modular enclosure
Shape Square
Material Steel
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details