Block USA, Inc. Steel Enclosure BG 10

Description
Degree of protection IP 20 - IP 23 Colour RAL 7032 (BG 1 - BG 50), RAL 5008 (BG 240 - BG 450) For floor and wall mounting (BG 1 - BG 50) Floor mounting (BG 240 - BG 450)
Description
Degree of protection IP 20 - IP 23 Colour RAL 7032 (BG 1 - BG 50), RAL 5008 (BG 240 - BG 450) For floor and wall mounting (BG 1 - BG 50) Floor mounting (BG 240 - BG 450)

Suppliers

Company
Product
Description
Supplier Links
Steel Enclosure - BG 10 - Block USA, Inc.
Elgin, IL, USA
Steel Enclosure
BG 10
Steel Enclosure BG 10
Degree of protection IP 20 - IP 23 Colour RAL 7032 (BG 1 - BG 50), RAL 5008 (BG 240 - BG 450) For floor and wall mounting (BG 1 - BG 50) Floor mounting (BG 240 - BG 450)
  • Degree of protection IP 20 - IP 23
  • Colour RAL 7032 (BG 1 - BG 50), RAL 5008 (BG 240 - BG 450)
  • For floor and wall mounting (BG 1 - BG 50)
  • Floor mounting (BG 240 - BG 450)
Supplier's Site

Technical Specifications

  Block USA, Inc.
Product Category Industrial Enclosures
Product Number BG 10
Product Name Steel Enclosure
Type Modular enclosure
Shape Square
Material Steel
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411WU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 3 inch (76.2 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details