Block USA, Inc. Steel Enclosure BG 1

Description
Degree of protection IP 20 - IP 23 Colour RAL 7032 (BG 1 - BG 50), RAL 5008 (BG 240 - BG 450) For floor and wall mounting (BG 1 - BG 50) Floor mounting (BG 240 - BG 450)
Description
Degree of protection IP 20 - IP 23 Colour RAL 7032 (BG 1 - BG 50), RAL 5008 (BG 240 - BG 450) For floor and wall mounting (BG 1 - BG 50) Floor mounting (BG 240 - BG 450)

Suppliers

Company
Product
Description
Supplier Links
Steel Enclosure - BG 1 - Block USA, Inc.
Elgin, IL, USA
Steel Enclosure
BG 1
Steel Enclosure BG 1
Degree of protection IP 20 - IP 23 Colour RAL 7032 (BG 1 - BG 50), RAL 5008 (BG 240 - BG 450) For floor and wall mounting (BG 1 - BG 50) Floor mounting (BG 240 - BG 450)
  • Degree of protection IP 20 - IP 23
  • Colour RAL 7032 (BG 1 - BG 50), RAL 5008 (BG 240 - BG 450)
  • For floor and wall mounting (BG 1 - BG 50)
  • Floor mounting (BG 240 - BG 450)
Supplier's Site

Technical Specifications

  Block USA, Inc.
Product Category Industrial Enclosures
Product Number BG 1
Product Name Steel Enclosure
Type Modular enclosure
Shape Square
Material Steel
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Operator Interface - Modular Console System - 2CWDP36 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
View Details
2 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details