Rated input voltage 3 x 200/208 - 3 x 690 Vac
Rated output voltage 3 x 400 Vac
Rated power 2000 - 250000 VA
Insulation class F
Maximum ambient temperature 40 °C
Efficiency up to 98 %
Degree of protection IP 00/23/54
Optionally adapted package for higher degrees of protection
Autotransformer to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13, UL 5085-1/-2, CSA 22.2 No.66
Autotransformer for adjustment of the voltage on the input and output sides with no requirement for electrical isolation.
Block USA, Inc.
Done
Datasheet
Description
Rated input voltage 3 x 200/208 - 3 x 690 Vac
Rated output voltage 3 x 400 Vac
Rated power 2000 - 250000 VA
Insulation class F
Maximum ambient temperature 40 °C
Efficiency up to 98 %
Degree of protection IP 00/23/54
Optionally adapted package for higher degrees of protection
Autotransformer to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13, UL 5085-1/-2, CSA 22.2 No.66
Autotransformer for adjustment of the voltage on the input and output sides with no requirement for electrical isolation.
Rated input voltage 3 x 200/208 - 3 x 690 Vac
Rated output voltage 3 x 400 Vac
Rated power 2000 - 250000 VA
Insulation class F
Maximum ambient temperature 40 °C
Efficiency up to 98 %
Degree of protection IP 00/23/54
Optionally adapted package for higher degrees of protection
Autotransformer to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13, UL 5085-1/-2, CSA 22.2 No.66
Autotransformer for adjustment of the voltage on the input and output sides with no requirement for electrical isolation.
Rated input voltage 3 x 200/208 - 3 x 690 Vac
Rated output voltage 3 x 400 Vac
Rated power 2000 - 250000 VA
Insulation class F
Maximum ambient temperature 40 °C
Efficiency up to 98 %
Degree of protection IP 00/23/54
Optionally adapted package for higher degrees of protection
Autotransformer
to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13, UL 5085-1/-2, CSA 22.2 No.66
Autotransformer for adjustment of the voltage on the input and output sides with no requirement for electrical isolation.
Transformer Type
Distribution Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers