Block USA, Inc. Autotransformer AT3 45-4446-54

Description
Rated input voltage 3 x 200/208 - 3 x 690 Vac Rated output voltage 3 x 400 Vac Rated power 2000 - 250000 VA Insulation class F Maximum ambient temperature 40 °C Efficiency up to 98 % Degree of protection IP 00/23/54 Optionally adapted package for higher degrees of protection Autotransformer to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13, UL 5085-1/-2, CSA 22.2 No.66 Autotransformer for adjustment of the voltage on the input and output sides with no requirement for electrical isolation.
Datasheet
Description
Rated input voltage 3 x 200/208 - 3 x 690 Vac Rated output voltage 3 x 400 Vac Rated power 2000 - 250000 VA Insulation class F Maximum ambient temperature 40 °C Efficiency up to 98 % Degree of protection IP 00/23/54 Optionally adapted package for higher degrees of protection Autotransformer to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13, UL 5085-1/-2, CSA 22.2 No.66 Autotransformer for adjustment of the voltage on the input and output sides with no requirement for electrical isolation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Autotransformer - AT3 45-4446-54 - Block USA, Inc.
Elgin, IL, USA
Autotransformer
AT3 45-4446-54
Autotransformer AT3 45-4446-54
Rated input voltage 3 x 200/208 - 3 x 690 Vac Rated output voltage 3 x 400 Vac Rated power 2000 - 250000 VA Insulation class F Maximum ambient temperature 40 °C Efficiency up to 98 % Degree of protection IP 00/23/54 Optionally adapted package for higher degrees of protection Autotransformer to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13, UL 5085-1/-2, CSA 22.2 No.66 Autotransformer for adjustment of the voltage on the input and output sides with no requirement for electrical isolation.
  • Rated input voltage 3 x 200/208 - 3 x 690 Vac
  • Rated output voltage 3 x 400 Vac
  • Rated power 2000 - 250000 VA
  • Insulation class F
  • Maximum ambient temperature 40 °C
  • Efficiency up to 98 %
  • Degree of protection IP 00/23/54
  • Optionally adapted package for higher degrees of protection

  • Autotransformer
    to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13, UL 5085-1/-2, CSA 22.2 No.66

  • Autotransformer for adjustment of the voltage on the input and output sides with no requirement for electrical isolation.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number AT3 45-4446-54
Product Name Autotransformer
Transformer Type Autotransformer
Unlock Full Specs
to access all available technical data