Block USA, Inc. Autotransformer AT3 2-5860-54

Description
Rated input voltage 3 x 200/208 - 3 x 690 Vac Rated output voltage 3 x 400 Vac Rated power 2000 - 250000 VA Insulation class F Maximum ambient temperature 40 °C Efficiency up to 98 % Degree of protection IP 00/23/54 Optionally adapted package for higher degrees of protection Autotransformer to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13, UL 5085-1/-2, CSA 22.2 No.66 Autotransformer for adjustment of the voltage on the input and output sides with no requirement for electrical isolation.
Datasheet
Description
Rated input voltage 3 x 200/208 - 3 x 690 Vac Rated output voltage 3 x 400 Vac Rated power 2000 - 250000 VA Insulation class F Maximum ambient temperature 40 °C Efficiency up to 98 % Degree of protection IP 00/23/54 Optionally adapted package for higher degrees of protection Autotransformer to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13, UL 5085-1/-2, CSA 22.2 No.66 Autotransformer for adjustment of the voltage on the input and output sides with no requirement for electrical isolation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Autotransformer - AT3 2-5860-54 - Block USA, Inc.
Elgin, IL, USA
Autotransformer
AT3 2-5860-54
Autotransformer AT3 2-5860-54
Rated input voltage 3 x 200/208 - 3 x 690 Vac Rated output voltage 3 x 400 Vac Rated power 2000 - 250000 VA Insulation class F Maximum ambient temperature 40 °C Efficiency up to 98 % Degree of protection IP 00/23/54 Optionally adapted package for higher degrees of protection Autotransformer to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13, UL 5085-1/-2, CSA 22.2 No.66 Autotransformer for adjustment of the voltage on the input and output sides with no requirement for electrical isolation.
  • Rated input voltage 3 x 200/208 - 3 x 690 Vac
  • Rated output voltage 3 x 400 Vac
  • Rated power 2000 - 250000 VA
  • Insulation class F
  • Maximum ambient temperature 40 °C
  • Efficiency up to 98 %
  • Degree of protection IP 00/23/54
  • Optionally adapted package for higher degrees of protection

  • Autotransformer
    to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13, UL 5085-1/-2, CSA 22.2 No.66

  • Autotransformer for adjustment of the voltage on the input and output sides with no requirement for electrical isolation.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number AT3 2-5860-54
Product Name Autotransformer
Transformer Type Autotransformer; Encapsulated Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details
LPD5010 Series Shielded Coupled Power Inductors - LPD5010-152 LPD5010-152MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details