Block USA, Inc. Autotransformer AT3 10-4446-54

Description
Rated input voltage 3 x 200/208 - 3 x 690 Vac Rated output voltage 3 x 400 Vac Rated power 2000 - 250000 VA Insulation class F Maximum ambient temperature 40 °C Efficiency up to 98 % Degree of protection IP 00/23/54 Optionally adapted package for higher degrees of protection Autotransformer to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13, UL 5085-1/-2, CSA 22.2 No.66 Autotransformer for adjustment of the voltage on the input and output sides with no requirement for electrical isolation.
Datasheet
Description
Rated input voltage 3 x 200/208 - 3 x 690 Vac Rated output voltage 3 x 400 Vac Rated power 2000 - 250000 VA Insulation class F Maximum ambient temperature 40 °C Efficiency up to 98 % Degree of protection IP 00/23/54 Optionally adapted package for higher degrees of protection Autotransformer to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13, UL 5085-1/-2, CSA 22.2 No.66 Autotransformer for adjustment of the voltage on the input and output sides with no requirement for electrical isolation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Autotransformer - AT3 10-4446-54 - Block USA, Inc.
Elgin, IL, USA
Autotransformer
AT3 10-4446-54
Autotransformer AT3 10-4446-54
Rated input voltage 3 x 200/208 - 3 x 690 Vac Rated output voltage 3 x 400 Vac Rated power 2000 - 250000 VA Insulation class F Maximum ambient temperature 40 °C Efficiency up to 98 % Degree of protection IP 00/23/54 Optionally adapted package for higher degrees of protection Autotransformer to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13, UL 5085-1/-2, CSA 22.2 No.66 Autotransformer for adjustment of the voltage on the input and output sides with no requirement for electrical isolation.
  • Rated input voltage 3 x 200/208 - 3 x 690 Vac
  • Rated output voltage 3 x 400 Vac
  • Rated power 2000 - 250000 VA
  • Insulation class F
  • Maximum ambient temperature 40 °C
  • Efficiency up to 98 %
  • Degree of protection IP 00/23/54
  • Optionally adapted package for higher degrees of protection

  • Autotransformer
    to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13, UL 5085-1/-2, CSA 22.2 No.66

  • Autotransformer for adjustment of the voltage on the input and output sides with no requirement for electrical isolation.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number AT3 10-4446-54
Product Name Autotransformer
Transformer Type Autotransformer; Encapsulated Transformers
Unlock Full Specs
to access all available technical data

Similar Products

TDGC ac adjustable voltage regulator 380v 10kva three phase variable transformer - No.1601224835959 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Natural cooling
Mounting Floor mounted
View Details
Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Single Phase Transformer
Standards / Compliance CSA; UL
View Details
Control Circuit Transformer - 1497B-A4-M13-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 120 to 240 volts
Power Rating (VA) 150 VA
View Details