Block USA, Inc. Autotransformer AIM 3,2/1,6

Description
Rated input voltage 115/220/230/240 Vac Rated output voltage 115/220/230/240 Vac Rated output voltage 0.8 - 16 A Insulation class A or B Maximum ambient temperature 40 °C Degree of protection IP 20 Autotransformer to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13 Autotransformer for adjustment of the voltage on the input and output sides with no requirement for electrical isolation.
Datasheet
Description
Rated input voltage 115/220/230/240 Vac Rated output voltage 115/220/230/240 Vac Rated output voltage 0.8 - 16 A Insulation class A or B Maximum ambient temperature 40 °C Degree of protection IP 20 Autotransformer to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13 Autotransformer for adjustment of the voltage on the input and output sides with no requirement for electrical isolation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Autotransformer - AIM 3,2/1,6 - Block USA, Inc.
Elgin, IL, USA
Autotransformer
AIM 3,2/1,6
Autotransformer AIM 3,2/1,6
Rated input voltage 115/220/230/240 Vac Rated output voltage 115/220/230/240 Vac Rated output voltage 0.8 - 16 A Insulation class A or B Maximum ambient temperature 40 °C Degree of protection IP 20 Autotransformer to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13 Autotransformer for adjustment of the voltage on the input and output sides with no requirement for electrical isolation.
  • Rated input voltage 115/220/230/240 Vac
  • Rated output voltage 115/220/230/240 Vac
  • Rated output voltage 0.8 - 16 A
  • Insulation class A or B
  • Maximum ambient temperature 40 °C
  • Degree of protection IP 20

  • Autotransformer
    to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13,
    IEC 61558-2-13

  • Autotransformer for adjustment of the voltage on the input and output sides with no requirement for electrical isolation.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number AIM 3,2/1,6
Product Name Autotransformer
Transformer Type Autotransformer; Encapsulated Transformers
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
FCT1-xxD3SL Forward Mode Transformers for 30 Watt Telecommunications - FCT1-240D3SL FCT1-240D3SLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
98% Efficiency 400KVA 500KVA Power Transformer Outdoor Indoor 400 500 KVA 3 Phase Transformer Customizable - No.1601487374849 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Autotransformer; Distribution Transformer; Isolation; Power Transformer; Single Phase Transformer; Solar Power Transformer; Three Phase Transformers (optional feature)
Cooling Method Fan cooling Natural cooling
Mounting Movable
View Details