Block USA, Inc. Autotransformer AIM 16/8

Description
Rated input voltage 115/220/230/240 Vac Rated output voltage 115/220/230/240 Vac Rated output voltage 0.8 - 16 A Insulation class A or B Maximum ambient temperature 40 °C Degree of protection IP 20 Autotransformer to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13 Autotransformer for adjustment of the voltage on the input and output sides with no requirement for electrical isolation.
Datasheet
Description
Rated input voltage 115/220/230/240 Vac Rated output voltage 115/220/230/240 Vac Rated output voltage 0.8 - 16 A Insulation class A or B Maximum ambient temperature 40 °C Degree of protection IP 20 Autotransformer to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13 Autotransformer for adjustment of the voltage on the input and output sides with no requirement for electrical isolation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Autotransformer - AIM 16/8 - Block USA, Inc.
Elgin, IL, USA
Autotransformer
AIM 16/8
Autotransformer AIM 16/8
Rated input voltage 115/220/230/240 Vac Rated output voltage 115/220/230/240 Vac Rated output voltage 0.8 - 16 A Insulation class A or B Maximum ambient temperature 40 °C Degree of protection IP 20 Autotransformer to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13 Autotransformer for adjustment of the voltage on the input and output sides with no requirement for electrical isolation.
  • Rated input voltage 115/220/230/240 Vac
  • Rated output voltage 115/220/230/240 Vac
  • Rated output voltage 0.8 - 16 A
  • Insulation class A or B
  • Maximum ambient temperature 40 °C
  • Degree of protection IP 20

  • Autotransformer
    to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13,
    IEC 61558-2-13

  • Autotransformer for adjustment of the voltage on the input and output sides with no requirement for electrical isolation.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number AIM 16/8
Product Name Autotransformer
Transformer Type Autotransformer
Unlock Full Specs
to access all available technical data