Block USA, Inc. Autotransformer AIM 10/5

Description
Rated input voltage 115/220/230/240 Vac Rated output voltage 115/220/230/240 Vac Rated output voltage 0.8 - 16 A Insulation class A or B Maximum ambient temperature 40 °C Degree of protection IP 20 Autotransformer to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13 Autotransformer for adjustment of the voltage on the input and output sides with no requirement for electrical isolation.
Datasheet
Description
Rated input voltage 115/220/230/240 Vac Rated output voltage 115/220/230/240 Vac Rated output voltage 0.8 - 16 A Insulation class A or B Maximum ambient temperature 40 °C Degree of protection IP 20 Autotransformer to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13 Autotransformer for adjustment of the voltage on the input and output sides with no requirement for electrical isolation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Autotransformer - AIM 10/5 - Block USA, Inc.
Elgin, IL, USA
Autotransformer
AIM 10/5
Autotransformer AIM 10/5
Rated input voltage 115/220/230/240 Vac Rated output voltage 115/220/230/240 Vac Rated output voltage 0.8 - 16 A Insulation class A or B Maximum ambient temperature 40 °C Degree of protection IP 20 Autotransformer to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13 Autotransformer for adjustment of the voltage on the input and output sides with no requirement for electrical isolation.
  • Rated input voltage 115/220/230/240 Vac
  • Rated output voltage 115/220/230/240 Vac
  • Rated output voltage 0.8 - 16 A
  • Insulation class A or B
  • Maximum ambient temperature 40 °C
  • Degree of protection IP 20

  • Autotransformer
    to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13,
    IEC 61558-2-13

  • Autotransformer for adjustment of the voltage on the input and output sides with no requirement for electrical isolation.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number AIM 10/5
Product Name Autotransformer
Transformer Type Autotransformer
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A12-M6-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 1500 VA
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting Chassis (optional feature); Pad-Mounted (optional feature)
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
CST1, CST2 – High Frequency SMT Current Sense Transformers - CST1-060L CST1-060LC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details