Block USA, Inc. 100 V Line Transformer AÜ 100/50

Description
Rated input voltage 0 - 100 Vac Output power 1 - 120 W Impedance 1 - 1600 Ohms Insulation class E Maximum ambient temperature 40 °C Degree of protection IP 00 100 V-line transformer to DIN EN 60950 100 Vac transformer for electro-acoustic installations with a 100 Vac transmission circuit.
Description
Rated input voltage 0 - 100 Vac Output power 1 - 120 W Impedance 1 - 1600 Ohms Insulation class E Maximum ambient temperature 40 °C Degree of protection IP 00 100 V-line transformer to DIN EN 60950 100 Vac transformer for electro-acoustic installations with a 100 Vac transmission circuit.

Suppliers

Company
Product
Description
Supplier Links
100 V Line Transformer - AÜ 100/50 - Block USA, Inc.
Elgin, IL, USA
100 V Line Transformer
AÜ 100/50
100 V Line Transformer AÜ 100/50
Rated input voltage 0 - 100 Vac Output power 1 - 120 W Impedance 1 - 1600 Ohms Insulation class E Maximum ambient temperature 40 °C Degree of protection IP 00 100 V-line transformer to DIN EN 60950 100 Vac transformer for electro-acoustic installations with a 100 Vac transmission circuit.
  • Rated input voltage 0 - 100 Vac
  • Output power 1 - 120 W
  • Impedance 1 - 1600 Ohms
  • Insulation class E
  • Maximum ambient temperature 40 °C
  • Degree of protection IP 00

  • 100 V-line transformer
    to DIN EN 60950

  • 100 Vac transformer for electro-acoustic installations with a 100 Vac transmission circuit.
Supplier's Site

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number AÜ 100/50
Product Name 100 V Line Transformer
Input Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Flyback Transformers for STMicroelectronics PM8803 - JA4173-AL JA4173-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Single Secondary Chassis Mount Power Transformers - F-44X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
5 suppliers
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details