Block USA, Inc. 100 V Line Transformer AÜ 100/10

Description
Rated input voltage 0 - 100 Vac Output power 1 - 120 W Impedance 1 - 1600 Ohms Insulation class E Maximum ambient temperature 40 °C Degree of protection IP 00 100 V-line transformer to DIN EN 60950 100 Vac transformer for electro-acoustic installations with a 100 Vac transmission circuit.
Description
Rated input voltage 0 - 100 Vac Output power 1 - 120 W Impedance 1 - 1600 Ohms Insulation class E Maximum ambient temperature 40 °C Degree of protection IP 00 100 V-line transformer to DIN EN 60950 100 Vac transformer for electro-acoustic installations with a 100 Vac transmission circuit.

Suppliers

Company
Product
Description
Supplier Links
100 V Line Transformer - AÜ 100/10 - Block USA, Inc.
Elgin, IL, USA
100 V Line Transformer
AÜ 100/10
100 V Line Transformer AÜ 100/10
Rated input voltage 0 - 100 Vac Output power 1 - 120 W Impedance 1 - 1600 Ohms Insulation class E Maximum ambient temperature 40 °C Degree of protection IP 00 100 V-line transformer to DIN EN 60950 100 Vac transformer for electro-acoustic installations with a 100 Vac transmission circuit.
  • Rated input voltage 0 - 100 Vac
  • Output power 1 - 120 W
  • Impedance 1 - 1600 Ohms
  • Insulation class E
  • Maximum ambient temperature 40 °C
  • Degree of protection IP 00

  • 100 V-line transformer
    to DIN EN 60950

  • 100 Vac transformer for electro-acoustic installations with a 100 Vac transmission circuit.
Supplier's Site

Technical Specifications

  Block USA, Inc.
Product Category Power Transformers
Product Number AÜ 100/10
Product Name 100 V Line Transformer
Input Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Single Phase Transformer
Standards / Compliance CSA; UL
View Details
H Insulation NEMA Enclosure 220v to 380v 440v 415v Step up 3 Phase Transformer 50 75 100 Kva Auto 50kva Transformer Price - No.1601418086562 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Rectifier Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Control Circuit Transformer - 1497B-A7-M12-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 120 to 240 volts
Power Rating (VA) 300 VA
View Details