BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 18Vac, 5Va; Pcb Transformer Type Block VC 5,0/1/18

Description
TRANSFORMER, ISO, 18VAC, 5VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:18V; Power Rating:5VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 18VAC, 5VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:18V; Power Rating:5VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 18Vac, 5Va; Pcb Transformer Type Block - 83X6727 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 18Vac, 5Va; Pcb Transformer Type Block
83X6727
Transformer, Iso, 18Vac, 5Va; Pcb Transformer Type Block 83X6727
TRANSFORMER, ISO, 18VAC, 5VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:18V; Power Rating:5VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes

TRANSFORMER, ISO, 18VAC, 5VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:18V; Power Rating:5VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 83X6727
Product Name Transformer, Iso, 18Vac, 5Va; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Ii1 Pulse Transformer Tht Spez Schurter - 67M0127 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details