BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 18Vac, 10Va; Pcb Transformer Type Block VC 10/1/18

Description
TRANSFORMER, ISO, 18VAC, 10VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:18V; Power Rating:10VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 18VAC, 10VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:18V; Power Rating:10VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 18Vac, 10Va; Pcb Transformer Type Block - 83X6726 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 18Vac, 10Va; Pcb Transformer Type Block
83X6726
Transformer, Iso, 18Vac, 10Va; Pcb Transformer Type Block 83X6726
TRANSFORMER, ISO, 18VAC, 10VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:18V; Power Rating:10VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes

TRANSFORMER, ISO, 18VAC, 10VA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:18V; Power Rating:10VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 83X6726
Product Name Transformer, Iso, 18Vac, 10Va; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497-BJ50 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 460 to 480 volts
Power Rating (VA) 50 VA
View Details
1:4 CORE & WIRE Transformer, 0.5 - 300 MHz, 50Ω - TC4-1TX+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details