BLOCK Transformatoren-Elektronik GmbH Isolation Transformer, 1.5 Va, 1 X 230V, 2 X 9V Rohs Compliant Block VB1.5/2/9

Description
Isolation Transformer, 1.5 VA, 1 x 230V, 2 x 9V RoHS Compliant: Yes
Description
Isolation Transformer, 1.5 VA, 1 x 230V, 2 x 9V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformer, 1.5 Va, 1 X 230V, 2 X 9V Rohs Compliant Block - 26M4783 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer, 1.5 Va, 1 X 230V, 2 X 9V Rohs Compliant Block
26M4783
Isolation Transformer, 1.5 Va, 1 X 230V, 2 X 9V Rohs Compliant Block 26M4783
Isolation Transformer, 1.5 VA, 1 x 230V, 2 x 9V RoHS Compliant: Yes

Isolation Transformer, 1.5 VA, 1 x 230V, 2 x 9V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 26M4783
Product Name Isolation Transformer, 1.5 Va, 1 X 230V, 2 X 9V Rohs Compliant Block
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Audio Transformers - 5-2337822-4-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Chip Transformer
View Details
3 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Balun (1:1 Ratio) - QPP0024 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details