BLOCK Transformatoren-Elektronik GmbH Pcb Mount Transformer, 350Mva; Pcb Transformer Type Block VB 0.35/1/6

Description
PCB MOUNT TRANSFORMER, 350MVA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:6V; Power Rating:350mVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:58mA RoHS Compliant: Yes
Description
PCB MOUNT TRANSFORMER, 350MVA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:6V; Power Rating:350mVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:58mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Mount Transformer, 350Mva; Pcb Transformer Type Block - 25R5157 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mount Transformer, 350Mva; Pcb Transformer Type Block
25R5157
Pcb Mount Transformer, 350Mva; Pcb Transformer Type Block 25R5157
PCB MOUNT TRANSFORMER, 350MVA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:6V; Power Rating:350mVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:58mA RoHS Compliant: Yes

PCB MOUNT TRANSFORMER, 350MVA; PCB Transformer Type:Encapsulated Safety Isolating; Secondary Voltages:6V; Power Rating:350mVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:58mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 25R5157
Product Name Pcb Mount Transformer, 350Mva; Pcb Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details