BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 230Vac, 800Va; Chassis Mount Transformer Type Block USTE 800/2X115

Description
TRANSFORMER, ISO, 230VAC, 800VA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:2 x 115V; Power Rating:800VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 230VAC, 800VA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:2 x 115V; Power Rating:800VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 230Vac, 800Va; Chassis Mount Transformer Type Block - 55X2634 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 230Vac, 800Va; Chassis Mount Transformer Type Block
55X2634
Transformer, Iso, 230Vac, 800Va; Chassis Mount Transformer Type Block 55X2634
TRANSFORMER, ISO, 230VAC, 800VA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:2 x 115V; Power Rating:800VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:- RoHS Compliant: Yes

TRANSFORMER, ISO, 230VAC, 800VA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:2 x 115V; Power Rating:800VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 55X2634
Product Name Transformer, Iso, 230Vac, 800Va; Chassis Mount Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse transformers for THT mounting - IT - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
PC Mount Split Pack™ Class 2/3 Power Transformers - F12-1600-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
1KVA 2KVA 3KVA 4KVA 5KVA Transformer Without box - No.1601522522446 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation (optional feature); Autotransformer; Power Transformer; Single Phase Transformer; Three Phase Transformers (optional feature)
View Details