BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 24Vac, 630Va; Chassis Mount Transformer Type Block USTE 630/2X12

Description
TRANSFORMER, ISO, 24VAC, 630VA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:2 x 12V; Power Rating:630VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 24VAC, 630VA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:2 x 12V; Power Rating:630VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 24Vac, 630Va; Chassis Mount Transformer Type Block - 55X2633 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 24Vac, 630Va; Chassis Mount Transformer Type Block
55X2633
Transformer, Iso, 24Vac, 630Va; Chassis Mount Transformer Type Block 55X2633
TRANSFORMER, ISO, 24VAC, 630VA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:2 x 12V; Power Rating:630VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:- RoHS Compliant: Yes

TRANSFORMER, ISO, 24VAC, 630VA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:2 x 12V; Power Rating:630VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 55X2633
Product Name Transformer, Iso, 24Vac, 630Va; Chassis Mount Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Single Phase Transformer
View Details
Pulse Transformers - ITNA-0235-D103-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details