BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 230Vac, 2.5Kva; Chassis Mount Transformer Type Block USTE 2500/2X115

Description
TRANSFORMER, ISO, 230VAC, 2.5KVA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:2 x 115V; Power Rating:2.5kVA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 230VAC, 2.5KVA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:2 x 115V; Power Rating:2.5kVA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 230Vac, 2.5Kva; Chassis Mount Transformer Type Block - 55X2628 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 230Vac, 2.5Kva; Chassis Mount Transformer Type Block
55X2628
Transformer, Iso, 230Vac, 2.5Kva; Chassis Mount Transformer Type Block 55X2628
TRANSFORMER, ISO, 230VAC, 2.5KVA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:2 x 115V; Power Rating:2.5kVA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:- RoHS Compliant: Yes

TRANSFORMER, ISO, 230VAC, 2.5KVA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:2 x 115V; Power Rating:2.5kVA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 55X2628
Product Name Transformer, Iso, 230Vac, 2.5Kva; Chassis Mount Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.00E8 Hz
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details