BLOCK Transformatoren-Elektronik GmbH Isolation Transformer USTE 250/2X115

Description
UNIVERSAL CONTROL TRANSFORMER, USTE SERIES, RATED INPUT VOLTAGES - 208-600 V AC, RATED OUTPUT VOLTAGES - 2 X 115 V AC, RATED POWER - 250 VA. FREE 2 YEAR RADWELL WARRANTY
Description
UNIVERSAL CONTROL TRANSFORMER, USTE SERIES, RATED INPUT VOLTAGES - 208-600 V AC, RATED OUTPUT VOLTAGES - 2 X 115 V AC, RATED POWER - 250 VA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformer - 36268892 - Radwell International
Willingboro, NJ, United States
Isolation Transformer
36268892
Isolation Transformer 36268892
UNIVERSAL CONTROL TRANSFORMER, USTE SERIES, RATED INPUT VOLTAGES - 208-600 V AC, RATED OUTPUT VOLTAGES - 2 X 115 V AC, RATED POWER - 250 VA. FREE 2 YEAR RADWELL WARRANTY

UNIVERSAL CONTROL TRANSFORMER, USTE SERIES, RATED INPUT VOLTAGES - 208-600 V AC, RATED OUTPUT VOLTAGES - 2 X 115 V AC, RATED POWER - 250 VA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Transformers
Product Number 36268892
Product Name Isolation Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 162G24 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 12 volts
Power Rating (VA) 12 VA
View Details
4 suppliers
11KV 15KV Outdoor Prefabrical Substation Transformers High Voltage Compact Electrical Box Type Substation - No.1601518960741 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Substation Transformer; Three Phase Transformers
Cooling Method Air (optional feature); Oil (optional feature); Air conditioning cooling
Mounting Floor mounted
View Details
Chassis Mount Quick Pack™ Power Transformers - FD7-24 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 56 VA
View Details
5 suppliers