BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 230Vac, 1.6Kva; Chassis Mount Transformer Type Block USTE 1600/2X115

Description
TRANSFORMER, ISO, 230VAC, 1.6KVA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:2 x 115V; Power Rating:1.6kVA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 230VAC, 1.6KVA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:2 x 115V; Power Rating:1.6kVA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 230Vac, 1.6Kva; Chassis Mount Transformer Type Block - 55X2625 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 230Vac, 1.6Kva; Chassis Mount Transformer Type Block
55X2625
Transformer, Iso, 230Vac, 1.6Kva; Chassis Mount Transformer Type Block 55X2625
TRANSFORMER, ISO, 230VAC, 1.6KVA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:2 x 115V; Power Rating:1.6kVA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:- RoHS Compliant: Yes

TRANSFORMER, ISO, 230VAC, 1.6KVA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:2 x 115V; Power Rating:1.6kVA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 55X2625
Product Name Transformer, Iso, 230Vac, 1.6Kva; Chassis Mount Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Single Phase Transformer
View Details
Balun - 2312-RFXF0009H-TR13DKR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
3 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details