BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 115Vac, 230Vac, 6.3Kva; Modular Transformer Type Block TTML 6300/230

Description
TRANSFORMER, ISO, 115VAC, 230VAC, 6.3KVA; Modular Transformer Type:Safety Isolating; Secondary Voltages:115V, 230V; Power Rating:6.3kVA; Safety Class:Class 2; Product Range:TTML Series; Isolation Transformer Primary Voltages:1 x 230VRoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 115VAC, 230VAC, 6.3KVA; Modular Transformer Type:Safety Isolating; Secondary Voltages:115V, 230V; Power Rating:6.3kVA; Safety Class:Class 2; Product Range:TTML Series; Isolation Transformer Primary Voltages:1 x 230VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 115Vac, 230Vac, 6.3Kva; Modular Transformer Type Block - 83X6722 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 115Vac, 230Vac, 6.3Kva; Modular Transformer Type Block
83X6722
Transformer, Iso, 115Vac, 230Vac, 6.3Kva; Modular Transformer Type Block 83X6722
TRANSFORMER, ISO, 115VAC, 230VAC, 6.3KVA; Modular Transformer Type:Safety Isolating; Secondary Voltages:115V, 230V; Power Rating:6.3kVA; Safety Class:Class 2; Product Range:TTML Series; Isolation Transformer Primary Voltages:1 x 230VRoHS Compliant: Yes

TRANSFORMER, ISO, 115VAC, 230VAC, 6.3KVA; Modular Transformer Type:Safety Isolating; Secondary Voltages:115V, 230V; Power Rating:6.3kVA; Safety Class:Class 2; Product Range:TTML Series; Isolation Transformer Primary Voltages:1 x 230VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 83X6722
Product Name Transformer, Iso, 115Vac, 230Vac, 6.3Kva; Modular Transformer Type Block
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Toroidal Transformers - 1730159 - RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Balun - 2312-QPP0020SRTR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details