BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 115Vac, 250Va; Chassis Mount Transformer Type Block STU 250/2X115

Description
TRANSFORMER, ISO, 115VAC, 250VA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:2 x 115V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 115VAC, 250VA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:2 x 115V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 115Vac, 250Va; Chassis Mount Transformer Type Block - 83X6718 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 115Vac, 250Va; Chassis Mount Transformer Type Block
83X6718
Transformer, Iso, 115Vac, 250Va; Chassis Mount Transformer Type Block 83X6718
TRANSFORMER, ISO, 115VAC, 250VA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:2 x 115V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes

TRANSFORMER, ISO, 115VAC, 250VA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:2 x 115V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 83X6718
Product Name Transformer, Iso, 115Vac, 250Va; Chassis Mount Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Auto Transformers for Use with American Equipment -  - Majestic Transformer Co.
Specs
Other Transformer Types / Applications Autotransformer
View Details
Pulse Transformers - 486-5481-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details