TRANSFORMER, ISO, 24VAC, 1KVA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:2 x 12V; Power Rating:1kVA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transformers |
| Product Number | 55X2592 |
| Product Name | Transformer, Iso, 24Vac, 1Kva; Chassis Mount Transformer Type Block |
| Operating Frequency | 50 Hz |