The Transformer, Iso, 230Vac, 630Va, part number ST 630/4/23, is designed for control and safety isolation applications. It operates with a rated input voltage of 400 Vac and provides a rated output voltage of 230 Vac with a power rating of 630 VA. The transformer features ±5% tappings for voltage adjustment and has an efficiency of 92%. It is suitable for creating protective separation in accordance with VDE standards and can be used to establish SELV and PELV circuits due to its output voltage limitations. This transformer is constructed with a compact design that allows for high performance relative to its size. It includes features such as contact-protected screw connection terminals and a robust metal footplate for easy mounting. The transformer is also vacuum impregnated for corrosion protection and operates at a maximum ambient temperature of 40 °C. It is classified as an open type with a protection index of IP 00 and is not short-circuit proof. The product is compliant with various standards, including ENEC 10 (VDE), UL 5085-1/-2, and CSA 22.2 No.66, making it suitable for a range of industrial applications.
TRANSFORMER, ISO, 230VAC, 630VA; Secondary Voltages:230V; Power Rating:630VA; Current Rating:-; Isolation Transformer Primary Voltages:1 x 400V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transformers |
| Product Number | 55X2559 |
| Product Name | Transformer, Iso, 230Vac, 630Va; Secondary Voltages Block |
| Other Transformer Types / Applications | Isolation |