BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 12Vac, 63Va; Chassis Mount Transformer Type Block ST 63/23/12

Description
TRANSFORMER, ISO, 12VAC, 63VA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:12V; Power Rating:63VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 12VAC, 63VA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:12V; Power Rating:63VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 12Vac, 63Va; Chassis Mount Transformer Type Block - 55X2550 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 12Vac, 63Va; Chassis Mount Transformer Type Block
55X2550
Transformer, Iso, 12Vac, 63Va; Chassis Mount Transformer Type Block 55X2550
TRANSFORMER, ISO, 12VAC, 63VA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:12V; Power Rating:63VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes

TRANSFORMER, ISO, 12VAC, 63VA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:12V; Power Rating:63VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 55X2550
Product Name Transformer, Iso, 12Vac, 63Va; Chassis Mount Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Il1 Pulse Transformer Tht Spez Schurter - 70K8204 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
Single Secondary Chassis Mount Power Transformers - F-1000U (End of Life) - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
3 Phase 3kva 5kva 7kva 10kva 15kva 30kva Step Down up Isolation Transformer - No.1601406855824 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details