BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 230Vac, 500Va; Chassis Mount Transformer Type Block ST 500/44/23

Description
TRANSFORMER, ISO, 230VAC, 500VA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:230V; Power Rating:500VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 230VAC, 500VA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:230V; Power Rating:500VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 230Vac, 500Va; Chassis Mount Transformer Type Block - 55X2547 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 230Vac, 500Va; Chassis Mount Transformer Type Block
55X2547
Transformer, Iso, 230Vac, 500Va; Chassis Mount Transformer Type Block 55X2547
TRANSFORMER, ISO, 230VAC, 500VA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:230V; Power Rating:500VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes

TRANSFORMER, ISO, 230VAC, 500VA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:230V; Power Rating:500VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 55X2547
Product Name Transformer, Iso, 230Vac, 500Va; Chassis Mount Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Autotransformer Power Transformers - F-302U - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Isolation; Autotransformer
Operating Frequency 60 Hz
View Details
4 suppliers
Cost optimized pulse transformer for THT mounting, up to 2W - IX - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details