TRANSFORMER, ISO, 230VAC, 250VA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:230V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transformers |
| Product Number | 55X2529 |
| Product Name | Transformer, Iso, 230Vac, 250Va; Chassis Mount Transformer Type Block |
| Operating Frequency | 50 Hz |