BLOCK Transformatoren-Elektronik GmbH Transformer, Iso, 24Vac, 250Va; Chassis Mount Transformer Type Block ST 250/23/24

Description
TRANSFORMER, ISO, 24VAC, 250VA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:24V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISO, 24VAC, 250VA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:24V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Iso, 24Vac, 250Va; Chassis Mount Transformer Type Block - 55X2526 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 24Vac, 250Va; Chassis Mount Transformer Type Block
55X2526
Transformer, Iso, 24Vac, 250Va; Chassis Mount Transformer Type Block 55X2526
TRANSFORMER, ISO, 24VAC, 250VA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:24V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes

TRANSFORMER, ISO, 24VAC, 250VA; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:24V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 55X2526
Product Name Transformer, Iso, 24Vac, 250Va; Chassis Mount Transformer Type Block
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
PC Mount Split Pack™ Class 2/3 Power Transformers - F24-045-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details